Ultrafuse ABS is a 3D printing filament made from Acrylonitrile Butadiene Styrene, known for its strength, flexibility, and high heat resistance, making it suitable for professional applications. This filament has a diameter of 2.85 mm and is available in blue. It requires a heated print bed for optimal results and can be smoothed with acetone post-printing. Recommended processing parameters include a nozzle temperature of 240 to 260 °C and a bed temperature of 90 to 110 °C. The filament should be stored in a clean, dry environment at temperatures between 15 to 25 °C to maintain its properties, with a minimum shelf life of 12 months under proper conditions. Mechanical properties include a tensile strength of 36.3 MPa and a flexural strength of 56.6 MPa. The material exhibits a glass transition temperature of 104 °C and a heat deflection temperature of 91 °C at 1.8 MPa. For best results, the filament should be dried at 60 °C for 4 to 16 hours before use to ensure printability.
3D PRINTING FILAMENT, ABS, 2.85MM, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 71AC3704 |
| Product Name | 3D Printing Filament, Abs, 2.85Mm, Blue; Diameter Ultrafuse |
| Type | Fiber / Filament |