3D PRINTING FILAMENT, PLA, 2.85MM, GRN; Diameter:2.85mm; Filament Colour:Transparent Green; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 71AC3751 |
| Product Name | 3D Printing Filament, Pla, 2.85Mm, Grn; Diameter Ultrafuse |
| Type | Fiber / Filament |