Ultrafuse FFF 3D Print Filament, Pla, 2.85Mm, Silver; Diameter Ultrafuse 1303010050

Description
3D PRINT FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINT FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Print Filament, Pla, 2.85Mm, Silver; Diameter Ultrafuse - 71AC4530 - Newark, An Avnet Company
Chicago, IL, United States
3D Print Filament, Pla, 2.85Mm, Silver; Diameter Ultrafuse
71AC4530
3D Print Filament, Pla, 2.85Mm, Silver; Diameter Ultrafuse 71AC4530
3D PRINT FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINT FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC4530
Product Name 3D Print Filament, Pla, 2.85Mm, Silver; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 672970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details