Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, Nat; Diameter Ultrafuse 1303010045

Description
3D PRINTING FILAMENT, PLA, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Nat; Diameter Ultrafuse - 71AC3713 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Nat; Diameter Ultrafuse
71AC3713
3D Printing Filament, Pla, 1.75Mm, Nat; Diameter Ultrafuse 71AC3713
3D PRINTING FILAMENT, PLA, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3713
Product Name 3D Printing Filament, Pla, 1.75Mm, Nat; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2776557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details