Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse 1303010043

Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Ultrafuse PLA is a polylactic acid-based filament designed for Fused Filament Fabrication, featuring a diameter of 1.75 mm and a white color. This filament is suitable for a variety of applications, including display models, household items, and prototyping, due to its glossy finish and plant-based origin. It offers a high maximum printing speed and low warping, making it ideal for home printers and educational settings. The recommended processing parameters include a nozzle temperature range of 210 to 230 °C and a bed temperature of 50 to 70 °C. The filament should be stored in a clean, dry environment at temperatures between 15 and 25 °C to maintain its properties, with a minimum shelf life of 12 months under proper conditions. Mechanical properties include a tensile strength of 34.7 MPa and a Young,Äôs modulus of 2308 MPa. The filament exhibits good impact strength and flexibility, with a flexural strength of 98.0 MPa. The melting temperature is approximately 151 °C, and the glass transition temperature is around 61 °C. Proper drying is recommended to ensure optimal printability.

Datasheet Summary
Powered by GS/AI

Ultrafuse PLA is a polylactic acid-based filament designed for Fused Filament Fabrication, featuring a diameter of 1.75 mm and a white color. This filament is suitable for a variety of applications, including display models, household items, and prototyping, due to its glossy finish and plant-based origin. It offers a high maximum printing speed and low warping, making it ideal for home printers and educational settings. The recommended processing parameters include a nozzle temperature range of 210 to 230 °C and a bed temperature of 50 to 70 °C. The filament should be stored in a clean, dry environment at temperatures between 15 and 25 °C to maintain its properties, with a minimum shelf life of 12 months under proper conditions. Mechanical properties include a tensile strength of 34.7 MPa and a Young,Äôs modulus of 2308 MPa. The filament exhibits good impact strength and flexibility, with a flexural strength of 98.0 MPa. The melting temperature is approximately 151 °C, and the glass transition temperature is around 61 °C. Proper drying is recommended to ensure optimal printability.

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse - 71AC3716 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse
71AC3716
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse 71AC3716
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3716
Product Name 3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details