Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, Red; Diameter Ultrafuse 1303010042

Description
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Ultrafuse - 71AC3718 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Ultrafuse
71AC3718
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Ultrafuse 71AC3718
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3718
Product Name 3D Printing Filament, Pla, 1.75Mm, Red; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details