Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, Grn; Diameter Ultrafuse 1303010039

Description
3D PRINTING FILAMENT, PLA, 1.75MM, GRN; Diameter:1.75mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, GRN; Diameter:1.75mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Grn; Diameter Ultrafuse - 71AC3724 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Grn; Diameter Ultrafuse
71AC3724
3D Printing Filament, Pla, 1.75Mm, Grn; Diameter Ultrafuse 71AC3724
3D PRINTING FILAMENT, PLA, 1.75MM, GRN; Diameter:1.75mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, GRN; Diameter:1.75mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3724
Product Name 3D Printing Filament, Pla, 1.75Mm, Grn; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details