3D PRINTING FILAMENT, PLA, 1.75MM, VIO; Diameter:1.75mm; Filament Colour:Violet; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 71AC3734 |
| Product Name | 3D Printing Filament, Pla, 1.75Mm, Vio; Diameter Ultrafuse |
| Type | Fiber / Filament |