3D PRINTING FILAMENT, PLA, 2.85MM, GOLD; Diameter:2.85mm; Filament Colour:Gold; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 71AC3739 |
| Product Name | 3D Printing Filament, Pla, 2.85Mm, Gold; Diameter Ultrafuse |