The KTE-d is a highly reliable bimetallic thermostat designed for use in hazardous (potentially explosive) areas. It is integrated into a cable and commonly used to protect devices against frost, regulate temperatures of switch and control cabinets, transmitter protection boxes, and measuring equipment. The KTE-d can also be used to indicate excessively high or low temperatures, or as an alarm contact. Its ability to conform to the required minimum temperatures ensures exceptional reliability, making it a valuable tool for a wide range of applications.
| BARTEC | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | kte-d |
| Product Name | KTE-d |
| High Temperature Set Point | -76 to 356 F (-60 to 180 C) |