ASRaymond Urethane Compression Spring P0875-1750-80A

Description
Stock sizes in multiple durometers Associated Spring Stock Urethane compression springs are designed to complement our steel wire springs. These springs are designed for use in applications where corrosion, vibration, and magnetism prevent the use of a conventional steel spring. The SPEC line of urethane springs feature multiple durometers. This allows various load capacities within each specific size. SPEC urethane springs are compounded specially for optimized spring characteristics. Typical applications include vibration dampening, corrosive environments, high loads in confined spaces, cycle and static loading and nonmagnetic requirements. Properties Water and oil resistant. Nonmagnetic. 360 degree contact area. Bondable to mating parts. Can be mated to soft materials. Series stackable for additional deflection with use of spacers. Material Urethane rubber Durometers of 60A, 80A, 90A, 95A. SPEC urethane is compounded to provide optimum spring characteristics.
Description
Stock sizes in multiple durometers Associated Spring Stock Urethane compression springs are designed to complement our steel wire springs. These springs are designed for use in applications where corrosion, vibration, and magnetism prevent the use of a conventional steel spring. The SPEC line of urethane springs feature multiple durometers. This allows various load capacities within each specific size. SPEC urethane springs are compounded specially for optimized spring characteristics. Typical applications include vibration dampening, corrosive environments, high loads in confined spaces, cycle and static loading and nonmagnetic requirements. Properties Water and oil resistant. Nonmagnetic. 360 degree contact area. Bondable to mating parts. Can be mated to soft materials. Series stackable for additional deflection with use of spacers. Material Urethane rubber Durometers of 60A, 80A, 90A, 95A. SPEC urethane is compounded to provide optimum spring characteristics.

Suppliers

Company
Product
Description
Supplier Links
Urethane Compression Spring - P0875-1750-80A - ASRaymond
Maumee, OH, United States
Urethane Compression Spring
P0875-1750-80A
Urethane Compression Spring P0875-1750-80A
Stock sizes in multiple durometers Associated Spring Stock Urethane compression springs are designed to complement our steel wire springs. These springs are designed for use in applications where corrosion, vibration, and magnetism prevent the use of a conventional steel spring. The SPEC line of urethane springs feature multiple durometers. This allows various load capacities within each specific size. SPEC urethane springs are compounded specially for optimized spring characteristics. Typical applications include vibration dampening, corrosive environments, high loads in confined spaces, cycle and static loading and nonmagnetic requirements. Properties Water and oil resistant. Nonmagnetic. 360 degree contact area. Bondable to mating parts. Can be mated to soft materials. Series stackable for additional deflection with use of spacers. Material Urethane rubber Durometers of 60A, 80A, 90A, 95A. SPEC urethane is compounded to provide optimum spring characteristics.

Stock sizes in multiple durometers

Associated Spring Stock Urethane compression springs are designed to complement our steel wire springs. These springs are designed for use in applications where corrosion, vibration, and magnetism prevent the use of a conventional steel spring. The SPEC line of urethane springs feature multiple durometers. This allows various load capacities within each specific size. SPEC urethane springs are compounded specially for optimized spring characteristics. Typical applications include vibration dampening, corrosive environments, high loads in confined spaces, cycle and static loading and nonmagnetic requirements.

Properties

  • Water and oil resistant.
  • Nonmagnetic.
  • 360 degree contact area.
  • Bondable to mating parts.
  • Can be mated to soft materials.
  • Series stackable for additional deflection with use of spacers.

Material

  • Urethane rubber

Durometers of 60A, 80A, 90A, 95A.
SPEC urethane is compounded to provide optimum spring characteristics.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number P0875-1750-80A
Product Name Urethane Compression Spring
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
Wave Springs - MWR-35 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.06 inch (27 mm)
View Details
Compression Springs - 121236 - RS Components, Ltd.
Specs
Outer Diameter 0.6929 inch (17.6 mm)
Wire diameter 0.0630 inch (1.6 mm)
Free length 4.33 inch (110 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details