ASRaymond Multiwave Compression Springs MW0375-0150-07S

Description
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.
Description
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.

Suppliers

Company
Product
Description
Supplier Links
Multiwave Compression Springs - MW0375-0150-07S - ASRaymond
Maumee, OH, United States
Multiwave Compression Springs
MW0375-0150-07S
Multiwave Compression Springs MW0375-0150-07S
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.

Multiwave Compression Springs

  • Material is 17-7 PH Stainless Steel
  • Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm)
  • Fit in shorter spaces than comparable compression springs
  • Custom parts available.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number MW0375-0150-07S
Product Name Multiwave Compression Springs
Material Stainless Steel
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWM-55 I - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Spring Manufacturers - LM60-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details