ASRaymond Finger Spring Washer F1240-009

Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Suppliers

Company
Product
Description
Supplier Links
Finger Spring Washer - F1240-009 - ASRaymond
Maumee, OH, United States
Finger Spring Washer
F1240-009
Finger Spring Washer F1240-009
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Stock sizes in high-carbon

Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions.

Material

  • High-carbon steel
    Commercial 1074 Certified to ASTM-A684
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Finishes

  • Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number F1240-009
Product Name Finger Spring Washer
Washer Type Finger
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.563 inch (14.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Washer - 7089A4/316L150109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M14
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-25X36X1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.950 to 1.000 inch (24.130 to 25.400 mm)
View Details