ASRaymond Music Wire Extension Spring E0500-075-1750-M

Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.
Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Suppliers

Company
Product
Description
Supplier Links
Music Wire Extension Spring - E0500-075-1750-M - ASRaymond
Maumee, OH, United States
Music Wire Extension Spring
E0500-075-1750-M
Music Wire Extension Spring E0500-075-1750-M
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Stock sizes in music wire and stainless steel

All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work.

Materials

  • Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.)
  • Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F).
  • Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part.
  • Wire diameter is prior to forming.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Extension Springs
Product Number E0500-075-1750-M
Product Name Music Wire Extension Spring
Material Alloy steel (music wire)
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0750 inch (1.9 mm)
Free Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.3mm Outside diameter, 25mm Free Length Helical Extension Spring - S78ESYM063055025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.38 inch (35 mm)
View Details
Extension Springs (Standard) - MXA00804SS - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.1350 inch (3.43 mm)
View Details