ASRaymond Stainless Steel Extension Spring E0180-024-2500-S

Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.
Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Extension Spring - E0180-024-2500-S - ASRaymond
Maumee, OH, United States
Stainless Steel Extension Spring
E0180-024-2500-S
Stainless Steel Extension Spring E0180-024-2500-S
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Stock sizes in music wire and stainless steel

All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work.

Materials

  • Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.)
  • Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F).
  • Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part.
  • Wire diameter is prior to forming.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Extension Springs
Product Number E0180-024-2500-S
Product Name Stainless Steel Extension Spring
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
Free Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0290 inch (0.7366 mm)
View Details
Extension Springs - 751742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2362 inch (6 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
View Details
Stainless Steel Extension Spring - E0063-007-0500-S - ASRaymond
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0070 inch (0.1778 mm)
View Details