ASRaymond Stainless Steel Compression Spring D21400

Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Compression Spring - D21400 - ASRaymond
Maumee, OH, United States
Stainless Steel Compression Spring
D21400
Stainless Steel Compression Spring D21400
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Compression Springs

  • Material: music wire or stainless steel
  • Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm)
  • Load: from 0.19lb (0.85N) to 353lbs (1569N)
  • Free length: .120" (3.05mm) to 6.0" (152.4mm)
  • Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number D21400
Product Name Stainless Steel Compression Spring
Material Stainless Steel
End Configuration Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.1800 inch (4.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Wave Springs - MWM-18 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.5118 inch (13 mm)
View Details
Compression Springs - 821374 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
7.5mm Outside diameter, 25mm Free Length, Helical Compression Spring - S78CSYM075080025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details