ASRaymond Stainless Steel Compression Spring C1225-192-1500-S

Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Compression Spring - C1225-192-1500-S - ASRaymond
Maumee, OH, United States
Stainless Steel Compression Spring
C1225-192-1500-S
Stainless Steel Compression Spring C1225-192-1500-S
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Compression Springs

  • Material: music wire or stainless steel
  • Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm)
  • Load: from 0.19lb (0.85N) to 353lbs (1569N)
  • Free length: .120" (3.05mm) to 6.0" (152.4mm)
  • Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C1225-192-1500-S
Product Name Stainless Steel Compression Spring
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 1.23 inch (31.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWR-60 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.97 inch (50 mm)
View Details
Nested Wave Spring carbon steel - nested wave spring carbon steel - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material High Carbon Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
3mm Outside diameter, 6.5mm Free Length, Helical Compression Spring - S78CSYM030035006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Compression Springs - 121292 - RS Components, Ltd.
Specs
Outer Diameter 1.06 inch (27 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 5.31 inch (135 mm)
View Details