ASRaymond High Performance Compression Spring C01340014016

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).
Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C01340014016 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C01340014016
High Performance Compression Spring C01340014016
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C01340014016
Product Name High Performance Compression Spring
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.5280 inch (13.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
4.6mm Outside diameter, 8mm Free Length, Helical Compression Spring - S78CSYM046045008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Compression Springs - 821295 - RS Components, Ltd.
Specs
Outer Diameter 0.1417 inch (3.6 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 1 inch (25.5 mm)
View Details
Wave Spring Manufacturers - LM30-M2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details