ASRaymond High Performance Compression Spring C00470007063

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).
Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C00470007063 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C00470007063
High Performance Compression Spring C00470007063
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C00470007063
Product Name High Performance Compression Spring
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.1850 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWR-35 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.06 inch (27 mm)
View Details
Wave Spring - C200-L1 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.6
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details