ASRaymond High Performance Compression Spring C00395003016

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).
Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C00395003016 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C00395003016
High Performance Compression Spring C00395003016
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C00395003016
Product Name High Performance Compression Spring
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.1560 inch (3.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-M2 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Compression Springs - 751449 - RS Components, Ltd.
Specs
Outer Diameter 0.1457 inch (3.7 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 0.9252 inch (23.5 mm)
View Details
Wave Spring - C137-M10 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details