ASRaymond High Performance Compression Spring C00270004010

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).
Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C00270004010 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C00270004010
High Performance Compression Spring C00270004010
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C00270004010
Product Name High Performance Compression Spring
End Configuration Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.1060 inch (2.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Wave Springs - MWR-40 I - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.18 inch (30 mm)
View Details
Compression Springs - 121157 - RS Components, Ltd.
Specs
Outer Diameter 0.4429 inch (11.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 1.16 inch (29.5 mm)
View Details
4.6mm Outside diameter, 11mm Free Length, Helical Compression Spring - S78CSYM046055011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details