ASRaymond High Performance Compression Spring C00208005016

Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).
Description
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

Suppliers

Company
Product
Description
Supplier Links
High Performance Compression Spring - C00208005016 - ASRaymond
Maumee, OH, United States
High Performance Compression Spring
C00208005016
High Performance Compression Spring C00208005016
High Performance Compression Springs Material: chromium alloy steel Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm) Load: from 0.35lb (1.57N) to 24.7lbs (110N) Free length: .126" (3.2mm) to 12.6" (320mm).

High Performance Compression Springs

  • Material: chromium alloy steel
  • Outside diameter: from .066" (1.68mm) to 0.543" (13.8mm)
  • Load: from 0.35lb (1.57N) to 24.7lbs (110N)
  • Free length: .126" (3.2mm) to 12.6" (320mm).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C00208005016
Product Name High Performance Compression Spring
End Configuration Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.0820 inch (2.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Single Turn Overlap Wave Spring Washer - JBT-022 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.8661 inch (22 mm)
View Details
Compression Springs - 121286 - RS Components, Ltd.
Specs
Outer Diameter 0.8661 inch (22 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 5.31 inch (135 mm)
View Details
Wave Spring - CM05-L2-S17 - Smalley
Specs
Material Stainless Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details