ASRaymond Metric Disc Spring Washer BD060-250-0205

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD060-250-0205 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD060-250-0205
Metric Disc Spring Washer BD060-250-0205
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD060-250-0205
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.807 inch (20.498 mm)
Unlock Full Specs
to access all available technical data

Similar Products

thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details