ASRaymond Conical Compression Spring A0850-067-0500-S

Description
Stock sizes in stainless steel SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring rate and coils which nest during deflection to provide a solid height approximately equal to two wire diameters. All springs are manufacturer from stainless steel for use in a multitude of environments. Material Stainless Steel Type 302 per ASTM A313 or AMS 5688 spring temper. (Chemical and physical only.) Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). No charge for certificate of conformance when requested. Certificate of chemical analysis available, at additional charge. Finish Standard finish is that of the normal wire. Direction of Helix Right hand. Ends Squared ends not ground. Spring Rate The spring rate is linear due to the variable pitch. Coils Springs are designed to permit active coils to nest within each other. This provides a solid height of approximately two wire diameters. Solid Height Due to coil nesting, the solid height is approximately equal to two wire diameters.
Description
Stock sizes in stainless steel SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring rate and coils which nest during deflection to provide a solid height approximately equal to two wire diameters. All springs are manufacturer from stainless steel for use in a multitude of environments. Material Stainless Steel Type 302 per ASTM A313 or AMS 5688 spring temper. (Chemical and physical only.) Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). No charge for certificate of conformance when requested. Certificate of chemical analysis available, at additional charge. Finish Standard finish is that of the normal wire. Direction of Helix Right hand. Ends Squared ends not ground. Spring Rate The spring rate is linear due to the variable pitch. Coils Springs are designed to permit active coils to nest within each other. This provides a solid height of approximately two wire diameters. Solid Height Due to coil nesting, the solid height is approximately equal to two wire diameters.

Suppliers

Company
Product
Description
Supplier Links
Conical Compression Spring - A0850-067-0500-S - ASRaymond
Maumee, OH, United States
Conical Compression Spring
A0850-067-0500-S
Conical Compression Spring A0850-067-0500-S
Stock sizes in stainless steel SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring rate and coils which nest during deflection to provide a solid height approximately equal to two wire diameters. All springs are manufacturer from stainless steel for use in a multitude of environments. Material Stainless Steel Type 302 per ASTM A313 or AMS 5688 spring temper. (Chemical and physical only.) Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). No charge for certificate of conformance when requested. Certificate of chemical analysis available, at additional charge. Finish Standard finish is that of the normal wire. Direction of Helix Right hand. Ends Squared ends not ground. Spring Rate The spring rate is linear due to the variable pitch. Coils Springs are designed to permit active coils to nest within each other. This provides a solid height of approximately two wire diameters. Solid Height Due to coil nesting, the solid height is approximately equal to two wire diameters.

Stock sizes in stainless steel

SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring rate and coils which nest during deflection to provide a solid height approximately equal to two wire diameters.

All springs are manufacturer from stainless steel for use in a multitude of environments.

Material

  • Stainless Steel Type 302 per ASTM A313 or AMS 5688 spring temper. (Chemical and physical only.)
  • Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F).
  • No charge for certificate of conformance when requested. Certificate of chemical analysis available, at additional charge.

Finish

  • Standard finish is that of the normal wire.

Direction of Helix

  • Right hand.

Ends

  • Squared ends not ground.

Spring Rate

  • The spring rate is linear due to the variable pitch.

Coils

  • Springs are designed to permit active coils to nest within each other. This provides a solid height of approximately two wire diameters.

Solid Height

  • Due to coil nesting, the solid height is approximately equal to two wire diameters.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number A0850-067-0500-S
Product Name Conical Compression Spring
Material Stainless Steel
End Configuration Closed (squared) ends
Coil Shape Conical
Base Unit System English Design
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWL-12 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3543 inch (9 mm)
View Details
Compression Springs - 821380 - RS Components, Ltd.
Specs
Outer Diameter 0.2728 inch (6.93 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 2.13 inch (54 mm)
View Details
Wave Spring - C200-H5 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
7.5mm Outside diameter, 11mm Free Length, Helical Compression Spring - S78CSYM075080011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details