Everswitch touch-free infrared switches are ideal for high-traffic public environments, where protecting public health is a top priority. Safe, distant motion activation of devices, light switches, door controls, sanitary dispensers, elevators, exit switches and more. Easily installed, easy-to-retrofit, cost-effective and 100% hygienic.
| Barantech, Inc. | |
|---|---|
| Product Category | Touchless Switches |
| Product Number | SBI |
| Product Name | Touch-Free Infrared Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Function | Maintained Contact (optional feature); Momentary Contact (optional feature); Prolonged |
| Base Material | Metal |
| Connection | Wire Leads; Pins, Cable |
| Features | IoT Ready; Illuminated; Programmable (optional feature); Weather Proof |