Bantam Tools Current Sense Transformers - AC1010 AC1010

Description
Manufacturer: Bantam Tools Win Source Part Number: 909173-AC1010 Package: Bulk Categories: Prototyping ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks HTSUS: 3923.10.9000
Request a Quote Datasheet
Description
Manufacturer: Bantam Tools Win Source Part Number: 909173-AC1010 Package: Bulk Categories: Prototyping ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks HTSUS: 3923.10.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - AC1010 - 909173-AC1010 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - AC1010
909173-AC1010
Current Sense Transformers - AC1010 909173-AC1010
Manufacturer: Bantam Tools Win Source Part Number: 909173-AC1010 Package: Bulk Categories: Prototyping ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks HTSUS: 3923.10.9000

Manufacturer: Bantam Tools
Win Source Part Number: 909173-AC1010
Package: Bulk
Categories: Prototyping
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 3923.10.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 909173-AC1010
Product Name Current Sense Transformers - AC1010
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104ER HTX8045C-104ERC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1514-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details