The FK-3035H-C shock absorber from Quarktwin Technology Ltd. features a stroke length of 196 mm and a maximum absorption energy of 14,700 J/kgf¬?m. It has a mass of 173 g and can handle a maximum drag of 1,176 N (120 kgf) with an extension force of 47.1 N (4.8 kgf) or lower. This product operates effectively within an impact rate range of 0.3 to 3 m/s and supports a maximum cycle rate of 30 cycles per minute. The operating temperature range is from -5 to 70 °C. The FK-3035H-C is designed with a fixed orifice structure that optimizes impact absorption under varying conditions. It can also function as a stopper, eliminating the need for an external stopper in most applications. The product is available in different types to accommodate various speed requirements, and it can be used in parallel with other units for enhanced performance. Custom design options are also available for specific impact absorption needs. Engineers should note that the urethane cap specification is available, and it is recommended to use the product with an external stopper for optimal performance. Proper mounting strength is essential, and the product should not be used in vacuum conditions or where it may contact oil.
SHOCK ABSORBER - FIXED
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FK-3035H-C |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |