The FFD-25SW-L153 is a rotary damper designed to generate torque in both clockwise and counter-clockwise directions, with a maximum torque rating of 1.5±0.15 Nm. It operates effectively at a maximum rotation speed of 30 RPM and can handle a cycle rate of up to 13 cycles per minute. The damper is suitable for use in environments with operating temperatures ranging from -10 to 60°C and 90% relative humidity. Engineers should note that the damper requires a shaft with a bearing, as it does not come equipped with one. Proper installation involves inserting the shaft while rotating it in the opposite direction of the damper's torque generation to avoid damaging the built-in one-way clutch. The recommended external dimensions for the shaft are vò6 -0.03, with a surface hardness of HRC55 or higher and a surface roughness of 1.0Z or lower. The product weighs approximately 23±2g and features a white cap.
ROTARY DAMPER MAX TORQUE 1.5NM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FFD-25SW-L153 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |