The FFD-25SS-R102 is a rotary damper designed to generate torque in both clockwise and counter-clockwise directions, with a rated torque of 0.1±0.01 Nm. It operates effectively at a maximum rotation speed of 30 RPM and can handle a maximum cycle rate of 13 cycles per minute. The operating temperature range is from -10 to 60°C with a relative humidity of up to 90%. This damper requires a shaft with a bearing for proper attachment, as it does not include one. It is important to adhere to the recommended dimensions for the shaft to prevent slippage. The damper features a built-in one-way clutch, and care should be taken when inserting the shaft to avoid damaging this mechanism. The product weighs approximately 12±2g and is constructed with a body and cap material that is not specified in the datasheet. The cap is colored black. Engineers considering this product should evaluate its torque specifications and operational parameters to determine its suitability for their applications.
ROTARY DAMPER MAX TORQUE 0.1NM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FFD-25SS-R102 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |