The FED-2010M-C is a lightweight aluminum shock absorber designed for emergency applications, capable of absorbing a maximum energy of 6860 J/kgf¬?m. It operates effectively within an impact rate range of 0.5 to 2 m/s and has a maximum drag force of 19.6 N (2.0 kgf). The extension force is rated at 41.2 N (4.2 kgf) or lower, and it can accommodate a maximum equivalent mass of 30 kg. The operating temperature range is from -5 to 70 degrees Celsius, and the product is expected to last for approximately 100 cycles. It is important to ensure proper mounting strength and to avoid eccentric loads on the piston rod during use. Standard nuts are sold separately, and precautions must be taken to avoid using the product in a vacuum or in contact with oil.
SHOCK ABSORBER - FIXED
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FED-2010M-C |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |