The FDN-63A-R453 is a rotary damper designed for applications requiring controlled motion. It has a rated torque of 4.5±0.5 Nm and operates effectively within a temperature range of -10 to 50°C. The damper is constructed with an iron body and features a nylon/glass fiber composite rotor. It can handle a maximum rotation speed of 50 RPM and is capable of a maximum cycle rate of 12 cycles per minute. The damping direction is clockwise, and the damper utilizes silicone oil for its damping mechanism. The product's performance is influenced by both rotation speed and ambient temperature, with torque increasing at higher speeds and decreasing with rising temperatures due to changes in oil viscosity. Proper installation requires a shaft with a bearing, and adherence to recommended shaft dimensions is crucial to prevent slippage.
ROTARY DAMPER TORQUE 4.5NM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FDN-63A-R453 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |