The FA-4280WD-C is an adjustable shock absorber designed for high-speed applications. It features a maximum drag capacity of 27,030 N (2,758 kgf) and an adjustable stroke length of 80 mm, allowing for a range of settings between 0.7 and 3. The product supports a maximum cycle rate of 6 cycles per minute and has a maximum energy absorption of 720 J (73.5 kgf¬?m). This shock absorber utilizes a multiple-orifice type for its absorption characteristics, making it suitable for various damping needs. It is important to note that the product should not be used in vacuum conditions or in environments where it may come into contact with oil. Additionally, it is recommended to use an external stopper and ensure adequate mounting strength, ideally 2 to 3 times the maximum drag. The adjustment of the shock absorber can be made using a knob at the bottom of the unit, allowing for precise control of the damping characteristics. The FA-4280WD-C has a mass of 2,010 g and operates effectively within a specified temperature range. Standard nuts for mounting, such as the M42 nut, are sold separately.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FA-4280WD-C |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |