The FA-2530GD-S is an adjustable shock absorber designed for high-speed applications. It features a multiple-orifice type for effective energy absorption, with a maximum drag capacity of 3,920 N (400 kgf) and a maximum energy absorption of 150 J/kgf¬?m. The product operates within a temperature range of -5 to 70¬8C and has a stroke length of 30 mm. Adjustment is facilitated through an analog knob, allowing for precise settings between integer values, which can be secured with a lock screw. The shock absorber is not suitable for use in vacuum conditions or where it may contact oil, and it requires an external stopper for proper operation. The unit can handle an eccentric angle of up to ¬±2.5¬8 without compromising performance, and with an eccentric angle adaptor, this can be extended to ¬±10¬8. Overall, the FA-2530GD-S is a robust option for engineers seeking a reliable shock absorber for dynamic applications, provided that installation guidelines and precautions are followed.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FA-2530GD-S |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |