The FA-1410RB-S is a single-orifice shock absorber designed for low-speed applications. It features a maximum drag capacity of 3.92 kgf and a stroke length of 10 mm. The product can absorb energy up to 147 J/min and operates effectively within a temperature range of -5 to 70°C. The maximum cycle rate is 1813 cycles per minute, with an extension force of 68 N. This shock absorber requires careful installation, including the use of an external stopper (Stopper nut OP-020RB) and should not be used in vacuum conditions or where it may contact oil. The adjustment of the absorption characteristics can be made using an analog adjustment knob, allowing for precise tuning between integer values. The product is suitable for applications where eccentric loads are minimal, with an allowable eccentric angle of ±2.5¬8. Engineers should consider the FA-1410RB-S for projects requiring reliable shock absorption in low-speed environments, ensuring that all installation precautions are followed for optimal performance.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FA-1410RB-S |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |