The FA-1210MB-C is a single-orifice shock absorber designed for low-speed applications. It features a maximum energy absorption capacity of 2.94 J/kgf¬?m and can handle a maximum drag of 1470 N (150 kgf). The product operates effectively within a stroke range of 30 mm and has a maximum cycle rate of 98 cycles per minute. The operating temperature is specified to be 70°C or lower, and the unit has a mass of 9.8 g. Adjustment of the shock absorber is achieved through an analog method using an adjustment knob, allowing for precise settings between integer values. However, it does not include a lock screw to secure the adjusted setting. The product is intended for use with an external stopper and should not be used in vacuum conditions or where it may contact oil. Additionally, it is important to avoid applying eccentric loads beyond the allowable angle of ±2.5¬8. Engineers considering this product should ensure adequate mounting strength, recommended to be 2 to 3 times the maximum drag, and take note of the precautions for optimal performance.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FA-1210MB-C |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |