BANNER ENGINEERING CORP.
WLS28-2XW285XMQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS28-2XW285XMQ
Description
WORK LIGHT STRIP 285MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 285MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS28-2XW285XMQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Controller Type
App/Voice
Voltage
125V
View Details
Lamp Type
LED Lamps
Lamp Power
192 watts
Voltage
24 VDC
View Details
Application
Industrial
Controller Type
Manual On/Off
Voltage
115/120V; 208-230/240V; 277 VAC 60 Hz
View Details