Banner Engineering Corp. Industrial Lighting - Task Lighting WLS28-2XW1130DSQ

Description
WORK LIGHT STRIP 1130MM
Description
WORK LIGHT STRIP 1130MM
Datasheet
Datasheet Summary
Powered by GS/AI

The WLS28-2XW1130DSQ is a 1130 mm LED strip light designed for industrial applications, featuring a low-profile and space-saving design. It is constructed with a sturdy aluminum housing and a shatterproof window, providing durability in various environments. This model is available in multiple LED colors, including cool white with a color temperature of 6500K and a luminous efficacy of 110 lumens per watt. The light operates on a supply voltage of 12 V dc to 30 V dc and includes features such as daisy chaining capability for connecting multiple lights, optional snap clips for easy installation, and dimming functionality through a wiring pinout. It also has automatic temperature protection to manage heat and extend product life. The WLS28-2XW1130DSQ is rated IP69K, making it suitable for high-pressure washdown environments. Engineers may find this product beneficial for machine and enclosure lighting, as it can withstand harsh conditions while providing reliable illumination. The light is compatible with various mounting options and includes a 2 m integral cable for power connection.

Datasheet Summary
Powered by GS/AI

The WLS28-2XW1130DSQ is a 1130 mm LED strip light designed for industrial applications, featuring a low-profile and space-saving design. It is constructed with a sturdy aluminum housing and a shatterproof window, providing durability in various environments. This model is available in multiple LED colors, including cool white with a color temperature of 6500K and a luminous efficacy of 110 lumens per watt. The light operates on a supply voltage of 12 V dc to 30 V dc and includes features such as daisy chaining capability for connecting multiple lights, optional snap clips for easy installation, and dimming functionality through a wiring pinout. It also has automatic temperature protection to manage heat and extend product life. The WLS28-2XW1130DSQ is rated IP69K, making it suitable for high-pressure washdown environments. Engineers may find this product beneficial for machine and enclosure lighting, as it can withstand harsh conditions while providing reliable illumination. The light is compatible with various mounting options and includes a 2 m integral cable for power connection.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLS28-2XW1130DSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLS28-2XW1130DSQ
Industrial Lighting - Task Lighting WLS28-2XW1130DSQ
WORK LIGHT STRIP 1130MM

WORK LIGHT STRIP 1130MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLS28-2XW1130DSQ
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details