BANNER ENGINEERING CORP.
WLS28-2CW710XQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS28-2CW710XQ
Description
WORK LIGHT STRIP 710MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 710MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS28-2CW710XQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lamp Power
250 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Controller Type
Rotary Dimmer
Lamp Type
LED Lamps
Lamp Power
200 watts
View Details