Banner Engineering Corp. Industrial Lighting - Task Lighting WLS28-2CW285DXQ

Description
WORK LIGHT STRIP 285MM
Description
WORK LIGHT STRIP 285MM
Datasheet
Datasheet Summary
Powered by GS/AI

The WLS28-2CW285DXQ is a 285 mm LED strip light designed for industrial applications, featuring a cool white light output with a color temperature of 6500K. It has a rugged aluminum housing and is available in both non-sealed (IP50) and sealed (IP67/IP69K) models, making it suitable for various environments. The light can be daisy-chained with other units for extended lengths, and it supports dimming capabilities through a wiring pinout. This model includes automatic temperature protection, which dims the light to manage heat and extend product life. It is compatible with a 12 V dc to 30 V dc power supply and has a typical lumen output of 800 lumens per foot. The WLS28-2CW285DXQ also offers options for motion sensing and Hi/Lo/Off switching, enhancing its versatility for different lighting needs. The product is designed for easy installation with optional snap clips and includes mounting brackets.

Datasheet Summary
Powered by GS/AI

The WLS28-2CW285DXQ is a 285 mm LED strip light designed for industrial applications, featuring a cool white light output with a color temperature of 6500K. It has a rugged aluminum housing and is available in both non-sealed (IP50) and sealed (IP67/IP69K) models, making it suitable for various environments. The light can be daisy-chained with other units for extended lengths, and it supports dimming capabilities through a wiring pinout. This model includes automatic temperature protection, which dims the light to manage heat and extend product life. It is compatible with a 12 V dc to 30 V dc power supply and has a typical lumen output of 800 lumens per foot. The WLS28-2CW285DXQ also offers options for motion sensing and Hi/Lo/Off switching, enhancing its versatility for different lighting needs. The product is designed for easy installation with optional snap clips and includes mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLS28-2CW285DXQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLS28-2CW285DXQ
Industrial Lighting - Task Lighting WLS28-2CW285DXQ
WORK LIGHT STRIP 285MM

WORK LIGHT STRIP 285MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLS28-2CW285DXQ
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS524 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 24 V ac/dc
View Details