Banner Engineering Corp. Industrial Lighting - Task Lighting WLS27XY145DSQ

Description
WLS27 WORK LIGHT STRIP; DIFFUSED
Description
WLS27 WORK LIGHT STRIP; DIFFUSED

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLS27XY145DSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLS27XY145DSQ
Industrial Lighting - Task Lighting WLS27XY145DSQ
WLS27 WORK LIGHT STRIP; DIFFUSED

WLS27 WORK LIGHT STRIP; DIFFUSED

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLS27XY145DSQ
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DMX Driver 24 Channel - 12/24VDC 72A - LC-EU-DMX-PX243 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 1728 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details