BANNER ENGINEERING CORP.
WLS15CDW0220DSQP -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS15CDW0220DSQP
Description
WORK LIGHT STRIP 220MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 220MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS15CDW0220DSQP |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Specialty Product Technologies
Application
Commercial; Industrial; Residential
Controller Type
Rotary Dimmer
Lamp Type
Incandescent Lamps
View Details
Vista Manufacturing, Inc.
Controller Type
Manual On/Off
Mounting
Wall/Ceiling
View Details