The WLH60XW640B is a high-temperature LED task light designed for use in extreme environments, capable of operating in temperatures up to 100 °C (212 °F). It features a rugged construction with a black e-coated aluminum housing and options for either a polycarbonate or borosilicate glass window, providing resistance to oil, chemicals, and water, meeting IEC IP67, JIS C IP68G, and IP69K ratings. This model has a length of 640 mm and delivers a light output of 2300 lumens at 25 °C, which decreases to 1480 lumens at 100 °C. The light operates on a supply voltage of 21 V DC to 28 V DC and has a typical current draw of 1.60 A at 25 °C. It is designed to be highly resistant to vibration and shock, making it suitable for demanding industrial applications. The light also includes an eco-mode dimming feature to adjust lumen levels and power consumption as needed. Installation is facilitated by multiple mounting options, and the product includes a 2 m integral FEP cable for connection. The WLH60XW640B is suitable for environments requiring durable and reliable lighting solutions, particularly in industrial settings where high temperatures and exposure to harsh conditions are common.
HI-TEMP WORK LIGHT 640MM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | WLH60XW640B |
| Product Name | Industrial Lighting - Task Lighting |
| Application | Industrial |