Banner Engineering Corp. Industrial Lighting - Task Lighting WLC60XW640A

Description
WLC60 WORK LIGHT; LENGTH: 640 MM
Description
WLC60 WORK LIGHT; LENGTH: 640 MM
Datasheet
Datasheet Summary
Powered by GS/AI

The WLC60XW640A is a heavy-duty LED task light designed for industrial applications, measuring 640 mm in length. It features a robust construction that is resistant to oil, chemicals, and water, with an environmental rating of IEC IP67, JIS C IP68G, and IP69K. The light utilizes advanced LED technology, providing high brightness with an efficacy of 87 lumens per watt at 24 V DC. It offers four discrete intensity settings, allowing for customizable lumen levels to suit various applications. The product is available with either a polycarbonate or borosilicate glass window, the latter providing enhanced chemical and thermal resistance. It operates on a supply voltage range of 12 V DC to 30 V DC and includes an integral 4-pin M12/Euro-style quick disconnect connector for easy installation. The WLC60XW640A is also designed to withstand harsh environments, making it suitable for machine lighting solutions where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The WLC60XW640A is a heavy-duty LED task light designed for industrial applications, measuring 640 mm in length. It features a robust construction that is resistant to oil, chemicals, and water, with an environmental rating of IEC IP67, JIS C IP68G, and IP69K. The light utilizes advanced LED technology, providing high brightness with an efficacy of 87 lumens per watt at 24 V DC. It offers four discrete intensity settings, allowing for customizable lumen levels to suit various applications. The product is available with either a polycarbonate or borosilicate glass window, the latter providing enhanced chemical and thermal resistance. It operates on a supply voltage range of 12 V DC to 30 V DC and includes an integral 4-pin M12/Euro-style quick disconnect connector for easy installation. The WLC60XW640A is also designed to withstand harsh environments, making it suitable for machine lighting solutions where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLC60XW640A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLC60XW640A
Industrial Lighting - Task Lighting WLC60XW640A
WLC60 WORK LIGHT; LENGTH: 640 MM

WLC60 WORK LIGHT; LENGTH: 640 MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLC60XW640A
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
LED On/Off Switch with motion sensor 12V 8A 96W - LC-LF-3DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 96 watts
View Details