BANNER ENGINEERING CORP.
WLC60XW340GAQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLC60XW340GAQ
Description
WORK LIGHT STRIP 340MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 340MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLC60XW340GAQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Application
Exterior; Roadway; Commercial; Industrial
Controller Type
Daylight Sensor; Time Clock Config
Voltage
24 VDC
View Details
Application
Commercial
Controller Type
Slide Dimmer
View Details