Banner Engineering Corp. Lighting Fixture WLC60XW340AQ

Description
86861 - WLC60 WORK LIGHT; LENGTH: 340 MM; NICKEL-PLATED ALUMINUM; VOLTAGE: 12-30 V DC; ENVIRONMENTAL RATING: IP68G, IP69K; COLOR: WHITE; WINDOW: POLYCARBONATE; 4-PIN M12 QUICK DISCONNECT; SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
Description
86861 - WLC60 WORK LIGHT; LENGTH: 340 MM; NICKEL-PLATED ALUMINUM; VOLTAGE: 12-30 V DC; ENVIRONMENTAL RATING: IP68G, IP69K; COLOR: WHITE; WINDOW: POLYCARBONATE; 4-PIN M12 QUICK DISCONNECT; SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 47661882 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
47661882
Lighting Fixture 47661882
86861 - WLC60 WORK LIGHT; LENGTH: 340 MM; NICKEL-PLATED ALUMINUM; VOLTAGE: 12-30 V DC; ENVIRONMENTAL RATING: IP68G, IP69K; COLOR: WHITE; WINDOW: POLYCARBONATE; 4-PIN M12 QUICK DISCONNECT; SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY

86861 - WLC60 WORK LIGHT; LENGTH: 340 MM; NICKEL-PLATED ALUMINUM; VOLTAGE: 12-30 V DC; ENVIRONMENTAL RATING: IP68G, IP69K; COLOR: WHITE; WINDOW: POLYCARBONATE; 4-PIN M12 QUICK DISCONNECT; SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 47661882
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details