Banner Engineering Corp. Wlb92 Work Light Bar; Switched On/off; Dimming Potentiometer; Length Banner Engineering WLB92ZC1100PBQM

Description
WLB92 WORK LIGHT BAR; SWITCHED ON/OFF; DIMMING POTENTIOMETER; LENGTH: 1100 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40; COLOR: WHITE; CASCADABLE; QUICK DISCONNECT - NO POWER CORD; DIFFUSE WINDOW
Description
WLB92 WORK LIGHT BAR; SWITCHED ON/OFF; DIMMING POTENTIOMETER; LENGTH: 1100 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40; COLOR: WHITE; CASCADABLE; QUICK DISCONNECT - NO POWER CORD; DIFFUSE WINDOW

Suppliers

Company
Product
Description
Supplier Links
Wlb92 Work Light Bar; Switched On/off; Dimming Potentiometer; Length Banner Engineering - 80AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Wlb92 Work Light Bar; Switched On/off; Dimming Potentiometer; Length Banner Engineering
80AC5642
Wlb92 Work Light Bar; Switched On/off; Dimming Potentiometer; Length Banner Engineering 80AC5642
WLB92 WORK LIGHT BAR; SWITCHED ON/OFF; DIMMING POTENTIOMETER; LENGTH: 1100 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40; COLOR: WHITE; CASCADABLE; QUICK DISCONNECT - NO POWER CORD; DIFFUSE WINDOW

WLB92 WORK LIGHT BAR; SWITCHED ON/OFF; DIMMING POTENTIOMETER; LENGTH: 1100 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40; COLOR: WHITE; CASCADABLE; QUICK DISCONNECT - NO POWER CORD; DIFFUSE WINDOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80AC5642
Product Name Wlb92 Work Light Bar; Switched On/off; Dimming Potentiometer; Length Banner Engineering
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers