Banner Engineering Corp. Lighting Fixture WLB32C850Q

Description
WLB32 WORK LIGHT BAR, NO SWITCH, LENGTH: 850 MM, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP50, COLOR: WHITE, CASCADABLE, 4-PIN M12 INTEGRAL QD, DIFFUSE WINDOW, (95610). FREE 2 YEAR RADWELL WARRANTY
Description
WLB32 WORK LIGHT BAR, NO SWITCH, LENGTH: 850 MM, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP50, COLOR: WHITE, CASCADABLE, 4-PIN M12 INTEGRAL QD, DIFFUSE WINDOW, (95610). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 60122413 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
60122413
Lighting Fixture 60122413
WLB32 WORK LIGHT BAR, NO SWITCH, LENGTH: 850 MM, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP50, COLOR: WHITE, CASCADABLE, 4-PIN M12 INTEGRAL QD, DIFFUSE WINDOW, (95610). FREE 2 YEAR RADWELL WARRANTY

WLB32 WORK LIGHT BAR, NO SWITCH, LENGTH: 850 MM, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP50, COLOR: WHITE, CASCADABLE, 4-PIN M12 INTEGRAL QD, DIFFUSE WINDOW, (95610). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 60122413
Product Name Lighting Fixture
Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details