Banner Engineering Corp. LED Work Light; WL50F; White; 12-30 VDC; 65 Lumens; 4-PIN Integral Connector WL50FQ

Description
Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several Mounting Options 12 to 30 VDC Operation Cabled and Quick Disconnect Models Available Low Power Consumption; < 2 Watts
Description
Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several Mounting Options 12 to 30 VDC Operation Cabled and Quick Disconnect Models Available Low Power Consumption; < 2 Watts

Suppliers

Company
Product
Description
Supplier Links
LED Work Light; WL50F; White; 12-30 VDC; 65 Lumens; 4-PIN Integral Connector - 70167817 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Work Light; WL50F; White; 12-30 VDC; 65 Lumens; 4-PIN Integral Connector
70167817
LED Work Light; WL50F; White; 12-30 VDC; 65 Lumens; 4-PIN Integral Connector 70167817
Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several Mounting Options 12 to 30 VDC Operation Cabled and Quick Disconnect Models Available Low Power Consumption; < 2 Watts

Features

  • Designed for Enclosure or Area Llighting
  • Illuminates a Large Area With an Even Pattern of Light and No Shadows
  • Standard or Push-Button Models Available
  • Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models)
  • Low Profile Design with Several Mounting Options
  • 12 to 30 VDC Operation
  • Cabled and Quick Disconnect Models Available
  • Low Power Consumption; < 2 Watts
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70167817
Product Name LED Work Light; WL50F; White; 12-30 VDC; 65 Lumens; 4-PIN Integral Connector
Mounting Flush or Panel Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10CDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S277C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 2204986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Yellow; Green; Blue; Purple; Blue, Green, Purple, Red, White, Yellow
View Details