BANNER ENGINEERING CORP.
WL50F-2Q -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WL50F-2Q
Description
WORK LIGHT 50MM DIA
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT 50MM DIA
Datasheet
Suppliers
Industrial Lighting - Task Lighting
WL50F-2Q
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WL50F-2Q |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details