Banner Engineering Corp. Safety Controllers and Modules Universal Input Safety Modules

Description
Overview Monitors a wide variety of safety and non-safety input devices: Optical-based safeguarding devices, such as Safety Laser Scanners Positive-opening safety switches used for guard interlocking Emergency-stop devices, such as palm buttons and rope/cable pulls Standard sensors for non-safety applications, such as photoelectric monitoring position or end-of-travel The safety inputs can monitor: +24V dc solid-state (PNP) outputs in single-channel or dual-channel hookup +24V dc source that is switched by hard/relay contacts in single-channel or dual-channel hookup Hard/relay contacts in a dual-channel hookup using terminals S11-S12 and S21-S22 UM-FA-9A: Three normally open (N.O.) output switching channels for connection to control-reliable power interrupt circuits UM-FA-11A: Two normally open (N.O.) and one normally closed (N.C.) output switching channels for connection to control-reliable power interrupt circuits Automatic reset or monitored manual reset, depending on hookup Design complies with Category 4 PLe (ISO 13849-1), SIL 3 (IEC 61508/IEC 62061), and Control Reliable (ANSI B11.19) Safety Integrity Level (SIL) 3 (IEC 61508/62061) Performance level (PL) e (ISO 13849-1) For use in functional stop category 0 applications per ANSI NFPA 79 and IEC/EN 60204-1
Description
Overview Monitors a wide variety of safety and non-safety input devices: Optical-based safeguarding devices, such as Safety Laser Scanners Positive-opening safety switches used for guard interlocking Emergency-stop devices, such as palm buttons and rope/cable pulls Standard sensors for non-safety applications, such as photoelectric monitoring position or end-of-travel The safety inputs can monitor: +24V dc solid-state (PNP) outputs in single-channel or dual-channel hookup +24V dc source that is switched by hard/relay contacts in single-channel or dual-channel hookup Hard/relay contacts in a dual-channel hookup using terminals S11-S12 and S21-S22 UM-FA-9A: Three normally open (N.O.) output switching channels for connection to control-reliable power interrupt circuits UM-FA-11A: Two normally open (N.O.) and one normally closed (N.C.) output switching channels for connection to control-reliable power interrupt circuits Automatic reset or monitored manual reset, depending on hookup Design complies with Category 4 PLe (ISO 13849-1), SIL 3 (IEC 61508/IEC 62061), and Control Reliable (ANSI B11.19) Safety Integrity Level (SIL) 3 (IEC 61508/62061) Performance level (PL) e (ISO 13849-1) For use in functional stop category 0 applications per ANSI NFPA 79 and IEC/EN 60204-1

Suppliers

Company
Product
Description
Supplier Links
Safety Controllers and Modules - Universal Input Safety Modules - Banner Engineering Corp.
Minneapolis, MN, USA
Safety Controllers and Modules
Universal Input Safety Modules
Safety Controllers and Modules Universal Input Safety Modules
Overview Monitors a wide variety of safety and non-safety input devices: Optical-based safeguarding devices, such as Safety Laser Scanners Positive-opening safety switches used for guard interlocking Emergency-stop devices, such as palm buttons and rope/cable pulls Standard sensors for non-safety applications, such as photoelectric monitoring position or end-of-travel The safety inputs can monitor: +24V dc solid-state (PNP) outputs in single-channel or dual-channel hookup +24V dc source that is switched by hard/relay contacts in single-channel or dual-channel hookup Hard/relay contacts in a dual-channel hookup using terminals S11-S12 and S21-S22 UM-FA-9A: Three normally open (N.O.) output switching channels for connection to control-reliable power interrupt circuits UM-FA-11A: Two normally open (N.O.) and one normally closed (N.C.) output switching channels for connection to control-reliable power interrupt circuits Automatic reset or monitored manual reset, depending on hookup Design complies with Category 4 PLe (ISO 13849-1), SIL 3 (IEC 61508/IEC 62061), and Control Reliable (ANSI B11.19) Safety Integrity Level (SIL) 3 (IEC 61508/62061) Performance level (PL) e (ISO 13849-1) For use in functional stop category 0 applications per ANSI NFPA 79 and IEC/EN 60204-1

Overview



  • Monitors a wide variety of safety and non-safety input devices:

    • Optical-based safeguarding devices, such as Safety Laser Scanners
    • Positive-opening safety switches used for guard interlocking
    • Emergency-stop devices, such as palm buttons and rope/cable pulls
    • Standard sensors for non-safety applications, such as photoelectric monitoring position or end-of-travel

  • The safety inputs can monitor:

    • +24V dc solid-state (PNP) outputs in single-channel or dual-channel hookup
    • +24V dc source that is switched by hard/relay contacts in single-channel or dual-channel hookup
    • Hard/relay contacts in a dual-channel hookup using terminals S11-S12 and S21-S22

  • UM-FA-9A: Three normally open (N.O.) output switching channels for connection to control-reliable power interrupt circuits
  • UM-FA-11A: Two normally open (N.O.) and one normally closed (N.C.) output switching channels for connection to control-reliable power interrupt circuits
  • Automatic reset or monitored manual reset, depending on hookup
  • Design complies with Category 4 PLe (ISO 13849-1), SIL 3 (IEC 61508/IEC 62061), and Control Reliable (ANSI B11.19)
  • Safety Integrity Level (SIL) 3 (IEC 61508/62061)
  • Performance level (PL) e (ISO 13849-1)
  • For use in functional stop category 0 applications per ANSI NFPA 79 and IEC/EN 60204-1
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Safety Relays
Product Number Universal Input Safety Modules
Product Name Safety Controllers and Modules
Mounting DIN
Unlock Full Specs
to access all available technical data